NSI Industries LLC Electronic Time Switch E201B

Description
24 HOUR, DIGITAL TYPE POLYCARBONATE MATERIAL 5.062 INCH WIDTH X 3.062 INCH DEPTH X 8.312 INCH HEIGHT SIZE 20 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGN, AIR CONDITIONING, LIGHTING, SUMP PUMPS, VENTILATING FAN CONTROL APPLICATION 120 TO 277 VOLT AC AT 50/60 HERTZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMP (GENERAL PURPOSE, NO), 30 AMP AT 120 TO 277 VOLT AC (GENERAL PURPOSE, NO/NC), 40 AMP AT 120 TO 277 VOLT AC (INDUCTIVE, NO), 30 AMP AT 120 TO 277 VOLT AC (INDUCTIVE, NO/NC), 30 AMP AT 120 VOLT AC (BALLAST, NO), 10 AMP AT 120 VOLT AC (BALLAST, NC), 1 CURRENT RATING 720 VOLT AMP AT 120 TO 277 VOLT AC (PILOT DUTY, NO/NC), 1 HP AT 120 VOLT AC (MOTOR, NO/NC), 1-1/2 HP AT 208 VOLT AC (MOTOR, NO/NC), 2 HP AT 240 TO 277 VOLT AC (MOTOR, NO/NC) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 2 CIRCUIT(S) SUPER CAPACITOR 4 DAYS RESERVE POWER MOUNTING SCREW E MODEL
Datasheet
Description
24 HOUR, DIGITAL TYPE POLYCARBONATE MATERIAL 5.062 INCH WIDTH X 3.062 INCH DEPTH X 8.312 INCH HEIGHT SIZE 20 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGN, AIR CONDITIONING, LIGHTING, SUMP PUMPS, VENTILATING FAN CONTROL APPLICATION 120 TO 277 VOLT AC AT 50/60 HERTZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMP (GENERAL PURPOSE, NO), 30 AMP AT 120 TO 277 VOLT AC (GENERAL PURPOSE, NO/NC), 40 AMP AT 120 TO 277 VOLT AC (INDUCTIVE, NO), 30 AMP AT 120 TO 277 VOLT AC (INDUCTIVE, NO/NC), 30 AMP AT 120 VOLT AC (BALLAST, NO), 10 AMP AT 120 VOLT AC (BALLAST, NC), 1 CURRENT RATING 720 VOLT AMP AT 120 TO 277 VOLT AC (PILOT DUTY, NO/NC), 1 HP AT 120 VOLT AC (MOTOR, NO/NC), 1-1/2 HP AT 208 VOLT AC (MOTOR, NO/NC), 2 HP AT 240 TO 277 VOLT AC (MOTOR, NO/NC) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 2 CIRCUIT(S) SUPER CAPACITOR 4 DAYS RESERVE POWER MOUNTING SCREW E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - E201B - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
E201B
Electronic Time Switch E201B
24 HOUR, DIGITAL TYPE POLYCARBONATE MATERIAL 5.062 INCH WIDTH X 3.062 INCH DEPTH X 8.312 INCH HEIGHT SIZE 20 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGN, AIR CONDITIONING, LIGHTING, SUMP PUMPS, VENTILATING FAN CONTROL APPLICATION 120 TO 277 VOLT AC AT 50/60 HERTZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMP (GENERAL PURPOSE, NO), 30 AMP AT 120 TO 277 VOLT AC (GENERAL PURPOSE, NO/NC), 40 AMP AT 120 TO 277 VOLT AC (INDUCTIVE, NO), 30 AMP AT 120 TO 277 VOLT AC (INDUCTIVE, NO/NC), 30 AMP AT 120 VOLT AC (BALLAST, NO), 10 AMP AT 120 VOLT AC (BALLAST, NC), 1 CURRENT RATING 720 VOLT AMP AT 120 TO 277 VOLT AC (PILOT DUTY, NO/NC), 1 HP AT 120 VOLT AC (MOTOR, NO/NC), 1-1/2 HP AT 208 VOLT AC (MOTOR, NO/NC), 2 HP AT 240 TO 277 VOLT AC (MOTOR, NO/NC) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 2 CIRCUIT(S) SUPER CAPACITOR 4 DAYS RESERVE POWER MOUNTING SCREW E MODEL
  • 24 HOUR, DIGITAL TYPE
  • POLYCARBONATE MATERIAL
  • 5.062 INCH WIDTH X 3.062 INCH DEPTH X 8.312 INCH HEIGHT SIZE
  • 20 PER DAY MAX. NUMBER OF OPERATIONS
  • UL (CANADA AND US) APPROVAL
  • SIGN, AIR CONDITIONING, LIGHTING, SUMP PUMPS, VENTILATING FAN CONTROL APPLICATION
  • 120 TO 277 VOLT AC AT 50/60 HERTZ VOLTAGE RATING
  • NEMA 3R ENCLOSURE
  • 40 AMP (GENERAL PURPOSE, NO), 30 AMP AT 120 TO 277 VOLT AC (GENERAL PURPOSE, NO/NC), 40 AMP AT 120 TO 277 VOLT AC (INDUCTIVE, NO), 30 AMP AT 120 TO 277 VOLT AC (INDUCTIVE, NO/NC), 30 AMP AT 120 VOLT AC (BALLAST, NO), 10 AMP AT 120 VOLT AC (BALLAST, NC), 1 CURRENT RATING
  • 720 VOLT AMP AT 120 TO 277 VOLT AC (PILOT DUTY, NO/NC), 1 HP AT 120 VOLT AC (MOTOR, NO/NC), 1-1/2 HP AT 208 VOLT AC (MOTOR, NO/NC), 2 HP AT 240 TO 277 VOLT AC (MOTOR, NO/NC) POWER RATING
  • -40 TO 149 DEG F OPERATING TEMPERATURE
  • SPST SWITCH TYPE
  • 2 CIRCUIT(S)
  • SUPER CAPACITOR 4 DAYS RESERVE POWER
  • MOUNTING SCREW
  • E MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number E201B
Product Name Electronic Time Switch
Operating Temperature -40 to 149 F (-40 to 65 C)
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7AH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Clocks - 2805531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Type 14.61 - Electronic staircase timer - 14618230P000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details