NSI Industries LLC Electronic Time Switch E120B

Description
24 HR TYPE POLYCARBONATE MATERIAL 20 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGNS, AIR CONDITIONING, LIGHTING, SUMP PUMPS, VENTILATING FANS APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMPERE (GENERAL PURPOSE, NO), 30 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO/NC), 40 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO), 30 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 CURRENT RATING 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC), 1 HP AT 120 VAC (MOTOR, NO/NC), 1-1/2 HP AT 208 VAC (MOTOR, NO/NC), 2 HP AT 240 TO 277 VAC (MOTOR, NO/NC) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 4 DAYS RESERVE POWER E MODEL
Datasheet
Description
24 HR TYPE POLYCARBONATE MATERIAL 20 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGNS, AIR CONDITIONING, LIGHTING, SUMP PUMPS, VENTILATING FANS APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMPERE (GENERAL PURPOSE, NO), 30 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO/NC), 40 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO), 30 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 CURRENT RATING 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC), 1 HP AT 120 VAC (MOTOR, NO/NC), 1-1/2 HP AT 208 VAC (MOTOR, NO/NC), 2 HP AT 240 TO 277 VAC (MOTOR, NO/NC) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 4 DAYS RESERVE POWER E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - E120B - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
E120B
Electronic Time Switch E120B
24 HR TYPE POLYCARBONATE MATERIAL 20 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGNS, AIR CONDITIONING, LIGHTING, SUMP PUMPS, VENTILATING FANS APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMPERE (GENERAL PURPOSE, NO), 30 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO/NC), 40 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO), 30 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 CURRENT RATING 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC), 1 HP AT 120 VAC (MOTOR, NO/NC), 1-1/2 HP AT 208 VAC (MOTOR, NO/NC), 2 HP AT 240 TO 277 VAC (MOTOR, NO/NC) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 4 DAYS RESERVE POWER E MODEL
  • 24 HR TYPE
  • POLYCARBONATE MATERIAL
  • 20 PER DAY MAX. NUMBER OF OPERATIONS
  • UL (CANADA AND US) APPROVAL
  • SIGNS, AIR CONDITIONING, LIGHTING, SUMP PUMPS, VENTILATING FANS APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 3R ENCLOSURE
  • 40 AMPERE (GENERAL PURPOSE, NO), 30 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO/NC), 40 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO), 30 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO/NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC), 15 CURRENT RATING
  • 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO/NC), 1 HP AT 120 VAC (MOTOR, NO/NC), 1-1/2 HP AT 208 VAC (MOTOR, NO/NC), 2 HP AT 240 TO 277 VAC (MOTOR, NO/NC) POWER RATING
  • -40 TO 149 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
  • 1 CIRCUIT(S)
  • SUPER CAPACITOR 4 DAYS RESERVE POWER
  • E MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number E120B
Product Name Electronic Time Switch
Operating Temperature -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 7204391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9854 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details