Description
24 HR TYPE
PLASTIC ENCLOSURE MATERIAL
5.062 INCH L X 3.062 INCH W X 8.312 INCH H SIZE
20 MAX. NUMBER OF OPERATIONS
UL (CANADA AND US) APPROVAL
SIGN, AIR CONDITIONING, LIGHTING, SUMP PUMP, VENTILATING FAN APPLICATION
120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
ENCLOSURE, SCREW MOUNTING
NEMA 3R ENCLOSURE
40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO), 40 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO), 30 AMPERE AT 28 VDC (RESISTIVE, NO), 30 AMPERE AT 120 VAC, 20 AMPERE AT 208 TO 277 VAC (BALLAST, NO), 15 AMPERE AT 120 VAC (TUNGSTEN, NO) CURRENT RATING
1 HP AT 120 VAC (NO), 1-1/2 HP AT 208 VAC (NO), 2 HP AT 240 TO 277 VAC (MOTOR LOAD, NO), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO) POWER RATING
-40 TO 149 DEG F OPERATING TEMPERATURE
DPST SWITCH TYPE
1 CIRCUIT(S)
SUPER CAPACITOR 4 DAYS RESERVE POWER
TORK[R] BRAND
WIRE SIZE 18 TO 8 AWG
SERIES E MODEL