NSI Industries LLC Electronic Time Switch E101B

Description
24 HR TYPE PLASTIC ENCLOSURE MATERIAL 5.062 INCH L X 3.062 INCH W X 8.312 INCH H SIZE 20 MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGN, AIR CONDITIONING, LIGHTING, SUMP PUMP, VENTILATING FAN APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING ENCLOSURE, SCREW MOUNTING NEMA 3R ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO), 40 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO), 30 AMPERE AT 28 VDC (RESISTIVE, NO), 30 AMPERE AT 120 VAC, 20 AMPERE AT 208 TO 277 VAC (BALLAST, NO), 15 AMPERE AT 120 VAC (TUNGSTEN, NO) CURRENT RATING 1 HP AT 120 VAC (NO), 1-1/2 HP AT 208 VAC (NO), 2 HP AT 240 TO 277 VAC (MOTOR LOAD, NO), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 4 DAYS RESERVE POWER TORK[R] BRAND WIRE SIZE 18 TO 8 AWG SERIES E MODEL
Datasheet
Description
24 HR TYPE PLASTIC ENCLOSURE MATERIAL 5.062 INCH L X 3.062 INCH W X 8.312 INCH H SIZE 20 MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGN, AIR CONDITIONING, LIGHTING, SUMP PUMP, VENTILATING FAN APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING ENCLOSURE, SCREW MOUNTING NEMA 3R ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO), 40 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO), 30 AMPERE AT 28 VDC (RESISTIVE, NO), 30 AMPERE AT 120 VAC, 20 AMPERE AT 208 TO 277 VAC (BALLAST, NO), 15 AMPERE AT 120 VAC (TUNGSTEN, NO) CURRENT RATING 1 HP AT 120 VAC (NO), 1-1/2 HP AT 208 VAC (NO), 2 HP AT 240 TO 277 VAC (MOTOR LOAD, NO), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 4 DAYS RESERVE POWER TORK[R] BRAND WIRE SIZE 18 TO 8 AWG SERIES E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - E101B - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
E101B
Electronic Time Switch E101B
24 HR TYPE PLASTIC ENCLOSURE MATERIAL 5.062 INCH L X 3.062 INCH W X 8.312 INCH H SIZE 20 MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGN, AIR CONDITIONING, LIGHTING, SUMP PUMP, VENTILATING FAN APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING ENCLOSURE, SCREW MOUNTING NEMA 3R ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO), 40 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO), 30 AMPERE AT 28 VDC (RESISTIVE, NO), 30 AMPERE AT 120 VAC, 20 AMPERE AT 208 TO 277 VAC (BALLAST, NO), 15 AMPERE AT 120 VAC (TUNGSTEN, NO) CURRENT RATING 1 HP AT 120 VAC (NO), 1-1/2 HP AT 208 VAC (NO), 2 HP AT 240 TO 277 VAC (MOTOR LOAD, NO), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO) POWER RATING -40 TO 149 DEG F OPERATING TEMPERATURE SPST SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 4 DAYS RESERVE POWER TORK[R] BRAND WIRE SIZE 18 TO 8 AWG SERIES E MODEL
  • 24 HR TYPE
  • PLASTIC ENCLOSURE MATERIAL
  • 5.062 INCH L X 3.062 INCH W X 8.312 INCH H SIZE
  • 20 MAX. NUMBER OF OPERATIONS
  • UL (CANADA AND US) APPROVAL
  • SIGN, AIR CONDITIONING, LIGHTING, SUMP PUMP, VENTILATING FAN APPLICATION
  • 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
  • ENCLOSURE, SCREW MOUNTING
  • NEMA 3R ENCLOSURE
  • 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO), 40 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO), 30 AMPERE AT 28 VDC (RESISTIVE, NO), 30 AMPERE AT 120 VAC, 20 AMPERE AT 208 TO 277 VAC (BALLAST, NO), 15 AMPERE AT 120 VAC (TUNGSTEN, NO) CURRENT RATING
  • 1 HP AT 120 VAC (NO), 1-1/2 HP AT 208 VAC (NO), 2 HP AT 240 TO 277 VAC (MOTOR LOAD, NO), 720 VA AT 120 TO 277 VAC (PILOT DUTY, NO) POWER RATING
  • -40 TO 149 DEG F OPERATING TEMPERATURE
  • SPST SWITCH TYPE
  • 1 CIRCUIT(S)
  • SUPER CAPACITOR 4 DAYS RESERVE POWER
  • TORK[R] BRAND
  • WIRE SIZE 18 TO 8 AWG
  • SERIES E MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number E101B
Product Name Electronic Time Switch
Operating Temperature -40 to 149 F (-40 to 65 C)
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
Signal Input Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Clocks - 2805531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.81 - Electronic staircase timer 16A - 148182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details