NSI Industries LLC Electronic Time Switch DTU40

Description
7 DAY TYPE POLYCARBONATE MATERIAL 5-1/16 INCH W X 3-1/16 INCH D X 8-5/16 INCH H SIZE 7 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL PUMPS, MOTORS, FANS, SIGNS AND LIGHTING, WATER HEATERS, HEATING AND AIR CONDITIONING APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO), 30 AMPERE AT 120 TO 277 VAC (RESISTIVE, NC), 30 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO), 15 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC CURRENT RATING 720 VA AT 120 TO 240 VAC (PILOT DUTY, NO), 290 VA AT 120/240 VAC (PILOT DUTY, NC), 260 VA AT 120/240 VAC (PILOT DUTY, NC) POWER RATING -31 TO 116 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE 1 CIRCUIT(S) DTU MODEL
Datasheet
Description
7 DAY TYPE POLYCARBONATE MATERIAL 5-1/16 INCH W X 3-1/16 INCH D X 8-5/16 INCH H SIZE 7 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL PUMPS, MOTORS, FANS, SIGNS AND LIGHTING, WATER HEATERS, HEATING AND AIR CONDITIONING APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO), 30 AMPERE AT 120 TO 277 VAC (RESISTIVE, NC), 30 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO), 15 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC CURRENT RATING 720 VA AT 120 TO 240 VAC (PILOT DUTY, NO), 290 VA AT 120/240 VAC (PILOT DUTY, NC), 260 VA AT 120/240 VAC (PILOT DUTY, NC) POWER RATING -31 TO 116 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE 1 CIRCUIT(S) DTU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - DTU40 - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
DTU40
Electronic Time Switch DTU40
7 DAY TYPE POLYCARBONATE MATERIAL 5-1/16 INCH W X 3-1/16 INCH D X 8-5/16 INCH H SIZE 7 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL PUMPS, MOTORS, FANS, SIGNS AND LIGHTING, WATER HEATERS, HEATING AND AIR CONDITIONING APPLICATION 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO), 30 AMPERE AT 120 TO 277 VAC (RESISTIVE, NC), 30 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO), 15 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC CURRENT RATING 720 VA AT 120 TO 240 VAC (PILOT DUTY, NO), 290 VA AT 120/240 VAC (PILOT DUTY, NC), 260 VA AT 120/240 VAC (PILOT DUTY, NC) POWER RATING -31 TO 116 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE 1 CIRCUIT(S) DTU MODEL
  • 7 DAY TYPE
  • POLYCARBONATE MATERIAL
  • 5-1/16 INCH W X 3-1/16 INCH D X 8-5/16 INCH H SIZE
  • 7 PER DAY MAX. NUMBER OF OPERATIONS
  • UL (CANADA AND US) APPROVAL
  • PUMPS, MOTORS, FANS, SIGNS AND LIGHTING, WATER HEATERS, HEATING AND AIR CONDITIONING APPLICATION
  • 120/208 TO 240/277 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 3R ENCLOSURE
  • 40 AMPERE AT 120 TO 277 VAC (GENERAL PURPOSE, NO), 30 AMPERE AT 120 TO 277 VAC (RESISTIVE, NC), 30 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NO), 15 AMPERE AT 120 TO 277 VAC (INDUCTIVE, NC), 30 AMPERE AT 120 VAC (BALLAST, NO), 10 AMPERE AT 120 VAC (BALLAST, NC CURRENT RATING
  • 720 VA AT 120 TO 240 VAC (PILOT DUTY, NO), 290 VA AT 120/240 VAC (PILOT DUTY, NC), 260 VA AT 120/240 VAC (PILOT DUTY, NC) POWER RATING
  • -31 TO 116 DEG F OPERATING TEMPERATURE
  • DPDT SWITCH TYPE
  • 1 CIRCUIT(S)
  • DTU MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number DTU40
Product Name Electronic Time Switch
Operating Temperature -31 to 116 F (-35 to 47 C)
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 8493848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Staircase Timer, 230V; Product Range Finder - 42M2841 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details