NSI Industries LLC Electronic Time Switch DGU100A-Y

Description
7 DAY WITH PHOTOCONTROL TYPE 56 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL OPEN OFFICE ZONING, HALLWAY, MEETING AND SALES AREA, STOCK ROOM AND WAREHOUSE, SIGNAGE AND STORE WINDOW, SECURITY, PARKING LOT APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120/277 VAC (BALLAST, NO), 10 AMPERE AT 120/277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO) CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR, NO), 1/4 HP AT 120 VAC (MOTOR, NC), 2 HP AT 240 VAC (MOTOR, NO), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING DPDT SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DGU MODEL
Datasheet
Description
7 DAY WITH PHOTOCONTROL TYPE 56 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL OPEN OFFICE ZONING, HALLWAY, MEETING AND SALES AREA, STOCK ROOM AND WAREHOUSE, SIGNAGE AND STORE WINDOW, SECURITY, PARKING LOT APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120/277 VAC (BALLAST, NO), 10 AMPERE AT 120/277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO) CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR, NO), 1/4 HP AT 120 VAC (MOTOR, NC), 2 HP AT 240 VAC (MOTOR, NO), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING DPDT SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DGU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - DGU100A-Y - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
DGU100A-Y
Electronic Time Switch DGU100A-Y
7 DAY WITH PHOTOCONTROL TYPE 56 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL OPEN OFFICE ZONING, HALLWAY, MEETING AND SALES AREA, STOCK ROOM AND WAREHOUSE, SIGNAGE AND STORE WINDOW, SECURITY, PARKING LOT APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120/277 VAC (BALLAST, NO), 10 AMPERE AT 120/277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO) CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR, NO), 1/4 HP AT 120 VAC (MOTOR, NC), 2 HP AT 240 VAC (MOTOR, NO), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING DPDT SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DGU MODEL
  • 7 DAY WITH PHOTOCONTROL TYPE
  • 56 PER DAY MAX. NUMBER OF OPERATIONS
  • UL (CANADA AND US) APPROVAL
  • OPEN OFFICE ZONING, HALLWAY, MEETING AND SALES AREA, STOCK ROOM AND WAREHOUSE, SIGNAGE AND STORE WINDOW, SECURITY, PARKING LOT APPLICATION
  • 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 3R ENCLOSURE
  • 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120/277 VAC (BALLAST, NO), 10 AMPERE AT 120/277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO) CURRENT RATING
  • 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR, NO), 1/4 HP AT 120 VAC (MOTOR, NC), 2 HP AT 240 VAC (MOTOR, NO), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING
  • DPDT SWITCH TYPE
  • 1 CIRCUIT(S)
  • SUPER CAPACITOR 7 DAYS RESERVE POWER
  • DGU MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number DGU100A-Y
Product Name Electronic Time Switch
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Stopwatches & Timers - 1347546 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Digital Time Switch, Dpdt, Nfc Prog, 16A; Product Range Finder - 10AC9866 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details