NSI Industries LLC Electronic Time Switch DG280A

Description
24 HR, 7 DAY TYPE NORYL MATERIAL 5 INCH W X 3-3/4 INCH D X 9-1/4 INCH H SIZE 56 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGNALING, DUTY CYCLE APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120 TO 277 VAC (BALLAST, NO), 10 AMPERE AT 120 TO 277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO), 20 AMPERE AT 28 VDC (RESISTIVE, NO), 10 AMPE CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR), 2 HP AT 240 VAC (MOTOR), 1/4 HP AT 120 VAC (MOTOR, NC), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING -31 TO 131 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 2 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER NUMBER OF CHANNELS 2 DG MODEL
Datasheet
Description
24 HR, 7 DAY TYPE NORYL MATERIAL 5 INCH W X 3-3/4 INCH D X 9-1/4 INCH H SIZE 56 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGNALING, DUTY CYCLE APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120 TO 277 VAC (BALLAST, NO), 10 AMPERE AT 120 TO 277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO), 20 AMPERE AT 28 VDC (RESISTIVE, NO), 10 AMPE CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR), 2 HP AT 240 VAC (MOTOR), 1/4 HP AT 120 VAC (MOTOR, NC), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING -31 TO 131 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 2 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER NUMBER OF CHANNELS 2 DG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - DG280A - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
DG280A
Electronic Time Switch DG280A
24 HR, 7 DAY TYPE NORYL MATERIAL 5 INCH W X 3-3/4 INCH D X 9-1/4 INCH H SIZE 56 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGNALING, DUTY CYCLE APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120 TO 277 VAC (BALLAST, NO), 10 AMPERE AT 120 TO 277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO), 20 AMPERE AT 28 VDC (RESISTIVE, NO), 10 AMPE CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR), 2 HP AT 240 VAC (MOTOR), 1/4 HP AT 120 VAC (MOTOR, NC), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING -31 TO 131 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE 2 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER NUMBER OF CHANNELS 2 DG MODEL
  • 24 HR, 7 DAY TYPE
  • NORYL MATERIAL
  • 5 INCH W X 3-3/4 INCH D X 9-1/4 INCH H SIZE
  • 56 PER DAY MAX. NUMBER OF OPERATIONS
  • UL (CANADA AND US) APPROVAL
  • SIGNALING, DUTY CYCLE APPLICATION
  • 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 3R ENCLOSURE
  • 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120 TO 277 VAC (BALLAST, NO), 10 AMPERE AT 120 TO 277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO), 20 AMPERE AT 28 VDC (RESISTIVE, NO), 10 AMPE CURRENT RATING
  • 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR), 2 HP AT 240 VAC (MOTOR), 1/4 HP AT 120 VAC (MOTOR, NC), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING
  • -31 TO 131 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
  • 2 CIRCUIT(S)
  • SUPER CAPACITOR 7 DAYS RESERVE POWER
  • NUMBER OF CHANNELS 2
  • DG MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number DG280A
Product Name Electronic Time Switch
Operating Temperature -31 to 131 F (-35 to 55 C)
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
Unlock Full Specs
to access all available technical data

Similar Products

Timers, Dpdt, 0.05Sec To 3Min, 250V; Product Range Finder - 68W6991 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
View Details
Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Stopwatches & Timers - 1347543 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details