NSI Industries LLC Electronic Time Switch DG100A

Description
365/7 DAY TYPE NORYL MATERIAL 5 INCH W X 3-3/4 INCH D X 9-1/4 INCH H SIZE UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR LIGHTING, HVAC EQUIPMENT, SCHOOL WARNING AND OTHER, TRAFFIC LIGHTS, WATER HEATERS IN OFFICES, CHURCHES AND FACTORIES APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120/277 VAC (BALLAST, NO), 10 AMPERE AT 120/277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO) CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR, NO), 1/4 HP AT 120 VAC (MOTOR, NC), 2 HP AT 240 VAC (MOTOR, NO), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING -31 TO 131 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE 1 CIRCUIT(S) DG MODEL
Datasheet
Description
365/7 DAY TYPE NORYL MATERIAL 5 INCH W X 3-3/4 INCH D X 9-1/4 INCH H SIZE UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR LIGHTING, HVAC EQUIPMENT, SCHOOL WARNING AND OTHER, TRAFFIC LIGHTS, WATER HEATERS IN OFFICES, CHURCHES AND FACTORIES APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120/277 VAC (BALLAST, NO), 10 AMPERE AT 120/277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO) CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR, NO), 1/4 HP AT 120 VAC (MOTOR, NC), 2 HP AT 240 VAC (MOTOR, NO), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING -31 TO 131 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE 1 CIRCUIT(S) DG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - DG100A - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
DG100A
Electronic Time Switch DG100A
365/7 DAY TYPE NORYL MATERIAL 5 INCH W X 3-3/4 INCH D X 9-1/4 INCH H SIZE UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR LIGHTING, HVAC EQUIPMENT, SCHOOL WARNING AND OTHER, TRAFFIC LIGHTS, WATER HEATERS IN OFFICES, CHURCHES AND FACTORIES APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120/277 VAC (BALLAST, NO), 10 AMPERE AT 120/277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO) CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR, NO), 1/4 HP AT 120 VAC (MOTOR, NC), 2 HP AT 240 VAC (MOTOR, NO), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING -31 TO 131 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE 1 CIRCUIT(S) DG MODEL
  • 365/7 DAY TYPE
  • NORYL MATERIAL
  • 5 INCH W X 3-3/4 INCH D X 9-1/4 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • INDOOR/OUTDOOR LIGHTING, HVAC EQUIPMENT, SCHOOL WARNING AND OTHER, TRAFFIC LIGHTS, WATER HEATERS IN OFFICES, CHURCHES AND FACTORIES APPLICATION
  • 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 3R ENCLOSURE
  • 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120/277 VAC (BALLAST, NO), 10 AMPERE AT 120/277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO) CURRENT RATING
  • 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR, NO), 1/4 HP AT 120 VAC (MOTOR, NC), 2 HP AT 240 VAC (MOTOR, NO), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING
  • -31 TO 131 DEG F OPERATING TEMPERATURE
  • DPDT SWITCH TYPE
  • 1 CIRCUIT(S)
  • DG MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number DG100A
Product Name Electronic Time Switch
Operating Temperature -31 to 131 F (-35 to 55 C)
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Clocks - 2486687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Relay, Timer, 3Pdt, 0.05S-100H, 125V; Product Range Finder - 08X7298 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details