NSI Industries LLC In Wall Electronic Time Switch D212HW

Description
ELECTRONIC AUTO-OFF TYPE WHITE FINISH UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR/OUTDOOR LIGHTING, BATHROOM FANS AND LIGHTS, SELF STORAGE APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE AT 120 VAC (GENERAL PURPOSE) CURRENT RATING 1000 W AT 120 VAC (RESISTIVE/TUNGSTEN) , 1000 VA AT 120 VAC (BALLAST), 1/4 HP AT 120 VAC (MOTOR) POWER RATING 32 TO 122 DEG F OPERATING TEMPERATURE WIRE SIZE 14 AWG OUTPUT CONTACT TIME 2, 4, 8, 12 HR D MODEL
Datasheet
Description
ELECTRONIC AUTO-OFF TYPE WHITE FINISH UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR/OUTDOOR LIGHTING, BATHROOM FANS AND LIGHTS, SELF STORAGE APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE AT 120 VAC (GENERAL PURPOSE) CURRENT RATING 1000 W AT 120 VAC (RESISTIVE/TUNGSTEN) , 1000 VA AT 120 VAC (BALLAST), 1/4 HP AT 120 VAC (MOTOR) POWER RATING 32 TO 122 DEG F OPERATING TEMPERATURE WIRE SIZE 14 AWG OUTPUT CONTACT TIME 2, 4, 8, 12 HR D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Wall Electronic Time Switch - D212HW - NSI Industries LLC
Huntersville, NC, USA
In Wall Electronic Time Switch
D212HW
In Wall Electronic Time Switch D212HW
ELECTRONIC AUTO-OFF TYPE WHITE FINISH UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR/OUTDOOR LIGHTING, BATHROOM FANS AND LIGHTS, SELF STORAGE APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE AT 120 VAC (GENERAL PURPOSE) CURRENT RATING 1000 W AT 120 VAC (RESISTIVE/TUNGSTEN) , 1000 VA AT 120 VAC (BALLAST), 1/4 HP AT 120 VAC (MOTOR) POWER RATING 32 TO 122 DEG F OPERATING TEMPERATURE WIRE SIZE 14 AWG OUTPUT CONTACT TIME 2, 4, 8, 12 HR D MODEL
  • ELECTRONIC AUTO-OFF TYPE
  • WHITE FINISH
  • UL (CANADA AND US) APPROVAL
  • WHOLE HOUSE FANS, INDOOR/OUTDOOR LIGHTING, BATHROOM FANS AND LIGHTS, SELF STORAGE APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE AT 120 VAC (GENERAL PURPOSE) CURRENT RATING
  • 1000 W AT 120 VAC (RESISTIVE/TUNGSTEN), 1000 VA AT 120 VAC (BALLAST), 1/4 HP AT 120 VAC (MOTOR) POWER RATING
  • 32 TO 122 DEG F OPERATING TEMPERATURE
  • WIRE SIZE 14 AWG
  • OUTPUT CONTACT TIME 2, 4, 8, 12 HR
  • D MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number D212HW
Product Name In Wall Electronic Time Switch
Operating Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Clocks - 8111833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7289 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details