NSI Industries LLC Standard Tie CTP-650

Description
SELF-LOCKING TYPE NYLON MATERIAL NATURAL, RED, YELLOW, GREEN, BLUE COLOR 4/8/11 INCH 0.187 INCH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 18/40/50 LB TENSILE STRENGTH 0.875 TO 3.125 INCH BUNDLE DIAMETER THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING CTP MODEL
Datasheet
Description
SELF-LOCKING TYPE NYLON MATERIAL NATURAL, RED, YELLOW, GREEN, BLUE COLOR 4/8/11 INCH 0.187 INCH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 18/40/50 LB TENSILE STRENGTH 0.875 TO 3.125 INCH BUNDLE DIAMETER THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING CTP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CTP-650 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
CTP-650
Standard Tie CTP-650
SELF-LOCKING TYPE NYLON MATERIAL NATURAL, RED, YELLOW, GREEN, BLUE COLOR 4/8/11 INCH 0.187 INCH UL (CANADA AND US) APPROVAL 1 STANDARD PACKAGE 18/40/50 LB TENSILE STRENGTH 0.875 TO 3.125 INCH BUNDLE DIAMETER THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING CTP MODEL
  • SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL, RED, YELLOW, GREEN, BLUE COLOR
  • 4/8/11 INCH
  • 0.187 INCH
  • UL (CANADA AND US) APPROVAL
  • 1 STANDARD PACKAGE
  • 18/40/50 LB TENSILE STRENGTH
  • 0.875 TO 3.125 INCH BUNDLE DIAMETER
  • THICKNESS 0.052 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
  • CTP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number CTP-650
Product Name Standard Tie
Color Natural, Red, Yellow, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details