NSI Industries LLC Compression Cable Lug AL750-48

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL YELLOW COLOR 6.12 INCH OVERALL LENGTH 3.2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/936/115H DIE INDEX 2 INCH L X 2.19 INCH W X 0.55 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 1.03 INCH OUTER DIAMETER 1.6 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL YELLOW COLOR 6.12 INCH OVERALL LENGTH 3.2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/936/115H DIE INDEX 2 INCH L X 2.19 INCH W X 0.55 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 1.03 INCH OUTER DIAMETER 1.6 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL750-48 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
AL750-48
Compression Cable Lug AL750-48
ELECTRO TIN PLATED ALUMINUM MATERIAL YELLOW COLOR 6.12 INCH OVERALL LENGTH 3.2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 750 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/936/115H DIE INDEX 2 INCH L X 2.19 INCH W X 0.55 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 1.03 INCH OUTER DIAMETER 1.6 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • YELLOW COLOR
  • 6.12 INCH OVERALL LENGTH
  • 3.2 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 750 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 18/936/115H DIE INDEX
  • 2 INCH L X 2.19 INCH W X 0.55 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • INNER DIAMETER 1.03 INCH
  • OUTER DIAMETER 1.6 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • AL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number AL750-48
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details