NSI Industries LLC Compression Cable Lug AL1-14

Description
ELECTRO TIN PLATED ALUMINUM MATERIAL GOLD COLOR 2.5 INCH OVERALL LENGTH 1.2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/471/45 DIE INDEX 0.88 INCH L X 0.73 INCH W X 0.18 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.35 INCH OUTER DIAMETER 0.532 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM MATERIAL GOLD COLOR 2.5 INCH OVERALL LENGTH 1.2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/471/45 DIE INDEX 0.88 INCH L X 0.73 INCH W X 0.18 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.35 INCH OUTER DIAMETER 0.532 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL1-14 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
AL1-14
Compression Cable Lug AL1-14
ELECTRO TIN PLATED ALUMINUM MATERIAL GOLD COLOR 2.5 INCH OVERALL LENGTH 1.2 INCH BARREL LENGTH ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/471/45 DIE INDEX 0.88 INCH L X 0.73 INCH W X 0.18 INCH THK PAD SIZE 1 PAD HOLE(S) STANDARD BARREL TYPE INNER DIAMETER 0.35 INCH OUTER DIAMETER 0.532 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS AL MODEL
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • GOLD COLOR
  • 2.5 INCH OVERALL LENGTH
  • 1.2 INCH BARREL LENGTH
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 7/471/45 DIE INDEX
  • 0.88 INCH L X 0.73 INCH W X 0.18 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD BARREL TYPE
  • INNER DIAMETER 0.35 INCH
  • OUTER DIAMETER 0.532 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • AL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number AL1-14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Connector Contacts - 0662-207-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Bootlace Ferrules - 1787361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details