NSI Industries LLC Standard Tie 840-6

Description
1-PIECE, BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLUE COLOR 8 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2.06 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.049 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 840 MODEL
Datasheet
Description
1-PIECE, BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLUE COLOR 8 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2.06 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.049 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 840 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 840-6 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
840-6
Standard Tie 840-6
1-PIECE, BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLUE COLOR 8 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 2.06 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.049 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 840 MODEL
  • 1-PIECE, BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • BLUE COLOR
  • 8 INCH
  • 0.14 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 2.06 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 8 INCH
  • THICKNESS 0.049 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
  • 840 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 840-6
Product Name Standard Tie
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details