NSI Industries LLC Standard Tie 840-16

Description
ONE PIECE, BENT TAIL, SELF LOCKING TYPE NYLON MATERIAL ORANGE COLOR 8.5 INCH 8.5 LENGTH IN INCH 0.13 INCH UL APPROVAL 3000 PER CARTON STANDARD PACKAGE 40 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL ENVIRONMENTAL CONDITIONS ABRASION RESISTANT, CHEMICAL RESISTANT, OIL RESISTANT LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE, BENT TAIL, SELF LOCKING TYPE NYLON MATERIAL ORANGE COLOR 8.5 INCH 8.5 LENGTH IN INCH 0.13 INCH UL APPROVAL 3000 PER CARTON STANDARD PACKAGE 40 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL ENVIRONMENTAL CONDITIONS ABRASION RESISTANT, CHEMICAL RESISTANT, OIL RESISTANT LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 840-16 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
840-16
Standard Tie 840-16
ONE PIECE, BENT TAIL, SELF LOCKING TYPE NYLON MATERIAL ORANGE COLOR 8.5 INCH 8.5 LENGTH IN INCH 0.13 INCH UL APPROVAL 3000 PER CARTON STANDARD PACKAGE 40 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL ENVIRONMENTAL CONDITIONS ABRASION RESISTANT, CHEMICAL RESISTANT, OIL RESISTANT LENGTH IN INCH - UOM IN
  • ONE PIECE, BENT TAIL, SELF LOCKING TYPE
  • NYLON MATERIAL
  • ORANGE COLOR
  • 8.5 INCH
  • 8.5 LENGTH IN INCH
  • 0.13 INCH
  • UL APPROVAL
  • 3000 PER CARTON STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • ENVIRONMENTAL CONDITIONS ABRASION RESISTANT, CHEMICAL RESISTANT, OIL RESISTANT
  • LENGTH IN INCH - UOM IN
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 840-16
Product Name Standard Tie
Color ORANGE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-024 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details