NSI Industries LLC Standard Tie 818-SB

Description
NYLON MATERIAL NATURAL COLOR 7.874 INCH 0.1 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2.165 INCH BUNDLE DIAMETER NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING SB MODEL
Datasheet
Description
NYLON MATERIAL NATURAL COLOR 7.874 INCH 0.1 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2.165 INCH BUNDLE DIAMETER NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 818-SB - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
818-SB
Standard Tie 818-SB
NYLON MATERIAL NATURAL COLOR 7.874 INCH 0.1 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 2.165 INCH BUNDLE DIAMETER NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL CABLE SIZE 8 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING SB MODEL
  • NYLON MATERIAL
  • NATURAL COLOR
  • 7.874 INCH
  • 0.1 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 2.165 INCH BUNDLE DIAMETER
  • NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL
  • CABLE SIZE 8 INCH
  • THICKNESS 0.042 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
  • SB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 818-SB
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details