NSI Industries LLC Standard Tie 750-7

Description
ONE PIECE, BENT TAIL, SELF LOCKING TYPE NYLON MATERIAL PURPLE COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.187 INCH UL APPROVAL 3000 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-3/4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL ENVIRONMENTAL CONDITIONS ABRASION RESISTANT, CHEMICAL RESISTANT, OIL RESISTANT LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE, BENT TAIL, SELF LOCKING TYPE NYLON MATERIAL PURPLE COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.187 INCH UL APPROVAL 3000 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-3/4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL ENVIRONMENTAL CONDITIONS ABRASION RESISTANT, CHEMICAL RESISTANT, OIL RESISTANT LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 750-7 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
750-7
Standard Tie 750-7
ONE PIECE, BENT TAIL, SELF LOCKING TYPE NYLON MATERIAL PURPLE COLOR 7.5 INCH 7.5 LENGTH IN INCH 0.187 INCH UL APPROVAL 3000 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-3/4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL ENVIRONMENTAL CONDITIONS ABRASION RESISTANT, CHEMICAL RESISTANT, OIL RESISTANT LENGTH IN INCH - UOM IN
  • ONE PIECE, BENT TAIL, SELF LOCKING TYPE
  • NYLON MATERIAL
  • PURPLE COLOR
  • 7.5 INCH
  • 7.5 LENGTH IN INCH
  • 0.187 INCH
  • UL APPROVAL
  • 3000 PER CARTON STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1-3/4 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • ENVIRONMENTAL CONDITIONS ABRASION RESISTANT, CHEMICAL RESISTANT, OIL RESISTANT
  • LENGTH IN INCH - UOM IN
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 750-7
Product Name Standard Tie
Color PURPLE
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details