NSI Industries LLC Standard Tie 650X

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 6.3 INCH 0.181 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.32 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 6 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 6.3 INCH 0.181 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.32 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 6 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 650X - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
650X
Standard Tie 650X
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 6.3 INCH 0.181 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.32 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 6 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 6.3 INCH
  • 0.181 INCH
  • UL (CANADA AND US) APPROVAL
  • 1000 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.32 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 6 INCH
  • THICKNESS 0.052 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 650X
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details