NSI Industries LLC Standard Tie 640-PM

Description
SELF-EXTINGUISHING TYPE NYLON MATERIAL BURGUNDY COLOR 7.5 INCH 0.18 INCH UL, CSA APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.59 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 6 INCH THICKNESS 0.049 INCH TEMPERATURE RATING 85 DEG C APPLICATION CABLE BUNDLING PM MODEL
Datasheet
Description
SELF-EXTINGUISHING TYPE NYLON MATERIAL BURGUNDY COLOR 7.5 INCH 0.18 INCH UL, CSA APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.59 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 6 INCH THICKNESS 0.049 INCH TEMPERATURE RATING 85 DEG C APPLICATION CABLE BUNDLING PM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 640-PM - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
640-PM
Standard Tie 640-PM
SELF-EXTINGUISHING TYPE NYLON MATERIAL BURGUNDY COLOR 7.5 INCH 0.18 INCH UL, CSA APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.59 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 6 INCH THICKNESS 0.049 INCH TEMPERATURE RATING 85 DEG C APPLICATION CABLE BUNDLING PM MODEL
  • SELF-EXTINGUISHING TYPE
  • NYLON MATERIAL
  • BURGUNDY COLOR
  • 7.5 INCH
  • 0.18 INCH
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.59 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 6 INCH
  • THICKNESS 0.049 INCH
  • TEMPERATURE RATING 85 DEG C
  • APPLICATION CABLE BUNDLING
  • PM MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 640-PM
Product Name Standard Tie
Color Burgundy
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-203 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details