NSI Industries LLC STANDARD TIE 540

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 5.5 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 5.5 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STANDARD TIE - 540 - NSI Industries LLC
Huntersville, NC, USA
STANDARD TIE
540
STANDARD TIE 540
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 5.5 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 5.5 INCH
  • 0.14 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.3 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
Datasheet
STANDARD TIE - 540 - NSI Industries LLC
Huntersville, NC, USA
STANDARD TIE
540
STANDARD TIE 540
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 5.5 INCH 0.14 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 5.5 INCH
  • 0.14 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.3 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 540
Product Name STANDARD TIE
Color NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-182 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details