NSI Industries LLC Electronic Time Switch 457Z

Description
7 DAY TYPE CSA APPROVAL INDOOR APPLICATION 125 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC (GENERAL PURPOSE/RESISTIVE) CURRENT RATING 1000 W AT 125 VAC (TUNGSTEN) POWER RATING 2 CIRCUIT(S) NUMBER OF OUTLETS 2 TYPE OF PLUG GROUNDED
Datasheet
Description
7 DAY TYPE CSA APPROVAL INDOOR APPLICATION 125 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC (GENERAL PURPOSE/RESISTIVE) CURRENT RATING 1000 W AT 125 VAC (TUNGSTEN) POWER RATING 2 CIRCUIT(S) NUMBER OF OUTLETS 2 TYPE OF PLUG GROUNDED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - 457Z - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
457Z
Electronic Time Switch 457Z
7 DAY TYPE CSA APPROVAL INDOOR APPLICATION 125 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC (GENERAL PURPOSE/RESISTIVE) CURRENT RATING 1000 W AT 125 VAC (TUNGSTEN) POWER RATING 2 CIRCUIT(S) NUMBER OF OUTLETS 2 TYPE OF PLUG GROUNDED
  • 7 DAY TYPE
  • CSA APPROVAL
  • INDOOR APPLICATION
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE AT 125 VAC (GENERAL PURPOSE/RESISTIVE) CURRENT RATING
  • 1000 W AT 125 VAC (TUNGSTEN) POWER RATING
  • 2 CIRCUIT(S)
  • NUMBER OF OUTLETS 2
  • TYPE OF PLUG GROUNDED
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number 457Z
Product Name Electronic Time Switch
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Timer, 8925D Series - 8925DV - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Clocks - 2731674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Type 14.11 - Electronic staircase timer 16 A - 141182300300 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details