NSI Industries LLC Standard Tie 4500X

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 5.5 INCH 0.1 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.05 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 5.5 INCH 0.1 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.05 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 4500X - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
4500X
Standard Tie 4500X
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 5.5 INCH 0.1 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.38 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.05 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 5.5 INCH
  • 0.1 INCH
  • UL (CANADA AND US) APPROVAL
  • 1000 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.38 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 4 INCH
  • THICKNESS 0.05 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 4500X
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details