NSI Industries LLC Standard Tie 418F-ID

Description
SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 4 INCH 0.1 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.044 INCH APPLICATION CABLE BUNDLING 418 MODEL
Datasheet
Description
SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 4 INCH 0.1 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.044 INCH APPLICATION CABLE BUNDLING 418 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 418F-ID - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
418F-ID
Standard Tie 418F-ID
SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 4 INCH 0.1 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.044 INCH APPLICATION CABLE BUNDLING 418 MODEL
  • SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 4 INCH
  • 0.1 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 0.75 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 4 INCH
  • THICKNESS 0.044 INCH
  • APPLICATION CABLE BUNDLING
  • 418 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 418F-ID
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details