NSI Industries LLC Standard Tie 4180-SB

Description
NYLON MATERIAL BLACK COLOR 4 INCH 0.1 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.944 INCH BUNDLE DIAMETER NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 4180 MODEL
Datasheet
Description
NYLON MATERIAL BLACK COLOR 4 INCH 0.1 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.944 INCH BUNDLE DIAMETER NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 4180 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 4180-SB - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
4180-SB
Standard Tie 4180-SB
NYLON MATERIAL BLACK COLOR 4 INCH 0.1 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.944 INCH BUNDLE DIAMETER NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 4180 MODEL
  • NYLON MATERIAL
  • BLACK COLOR
  • 4 INCH
  • 0.1 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 0.944 INCH BUNDLE DIAMETER
  • NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL
  • CABLE SIZE 4 INCH
  • THICKNESS 0.042 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
  • 4180 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 4180-SB
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details