NSI Industries LLC Standard Tie 418-SB

Description
NYLON MATERIAL NATURAL COLOR 4 INCH 0.1 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.944 INCH BUNDLE DIAMETER NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 418 MODEL
Datasheet
Description
NYLON MATERIAL NATURAL COLOR 4 INCH 0.1 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.944 INCH BUNDLE DIAMETER NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 418 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 418-SB - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
418-SB
Standard Tie 418-SB
NYLON MATERIAL NATURAL COLOR 4 INCH 0.1 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.944 INCH BUNDLE DIAMETER NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL CABLE SIZE 4 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING 418 MODEL
  • NYLON MATERIAL
  • NATURAL COLOR
  • 4 INCH
  • 0.1 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 0.944 INCH BUNDLE DIAMETER
  • NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL
  • CABLE SIZE 4 INCH
  • THICKNESS 0.042 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
  • 418 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 418-SB
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details