NSI Industries LLC Cable Identification Tie 418-ID

Description
SELF-LOCKING, VERTICAL FLAG TYPE NYLON MATERIAL NATURAL COLOR 4 INCH 0.1 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL THICKNESS 0.042 INCH APPLICATION CABLE BUNDLING 418 MODEL
Datasheet
Description
SELF-LOCKING, VERTICAL FLAG TYPE NYLON MATERIAL NATURAL COLOR 4 INCH 0.1 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL THICKNESS 0.042 INCH APPLICATION CABLE BUNDLING 418 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Identification Tie - 418-ID - NSI Industries LLC
Huntersville, NC, USA
Cable Identification Tie
418-ID
Cable Identification Tie 418-ID
SELF-LOCKING, VERTICAL FLAG TYPE NYLON MATERIAL NATURAL COLOR 4 INCH 0.1 INCH UL APPROVAL 100 STANDARD PACKAGE 18 LB TENSILE STRENGTH 0.75 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL THICKNESS 0.042 INCH APPLICATION CABLE BUNDLING 418 MODEL
  • SELF-LOCKING, VERTICAL FLAG TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 4 INCH
  • 0.1 INCH
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 0.75 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • THICKNESS 0.042 INCH
  • APPLICATION CABLE BUNDLING
  • 418 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 418-ID
Product Name Cable Identification Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-291 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details