NSI Industries LLC Standard Tie 342500

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 34.68 INCH 0.5 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 10.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 34 INCH THICKNESS 0.086 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 34.68 INCH 0.5 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 10.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 34 INCH THICKNESS 0.086 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 342500 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
342500
Standard Tie 342500
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 34.68 INCH 0.5 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 10.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 34 INCH THICKNESS 0.086 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 34.68 INCH
  • 0.5 INCH
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 10.5 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 34 INCH
  • THICKNESS 0.086 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 342500
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details