NSI Industries LLC Standard Tie 30175

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 30 INCH 0.345 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH 9.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 30 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 30 INCH 0.345 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH 9.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 30 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 30175 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
30175
Standard Tie 30175
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 30 INCH 0.345 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH 9.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 30 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 30 INCH
  • 0.345 INCH
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 9.25 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 30 INCH
  • THICKNESS 0.09 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 30175
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-241 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details