NSI Industries LLC Standard Tie 22250

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 22.87 INCH 0.5 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 6.875 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 22 INCH THICKNESS 0.06 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 22.87 INCH 0.5 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 6.875 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 22 INCH THICKNESS 0.06 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 22250 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
22250
Standard Tie 22250
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 22.87 INCH 0.5 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 6.875 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 22 INCH THICKNESS 0.06 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 22.87 INCH
  • 0.5 INCH
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 6.875 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 22 INCH
  • THICKNESS 0.06 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 22250
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-160975-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 8.03 inch (204 mm)
View Details
2 suppliers
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details