NSI Industries LLC Neutral/Ground Bar 2042MB

Description
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 7.193 INCH LENGTH IN INCH 7.193 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 42 SIZE 2.437 INCH W X 2.9 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet
Description
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 7.193 INCH LENGTH IN INCH 7.193 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 42 SIZE 2.437 INCH W X 2.9 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neutral/Ground Bar - 2042MB - NSI Industries LLC
Huntersville, NC, USA
Neutral/Ground Bar
2042MB
Neutral/Ground Bar 2042MB
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 7.193 INCH LENGTH IN INCH 7.193 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 42 SIZE 2.437 INCH W X 2.9 INCH H MOUNTING BASE MATERIAL POLYESTER
  • APPROVAL UL, CSA
  • ITEM NEUTRAL
  • LENGTH 7.193 INCH
  • LENGTH IN INCH 7.193
  • LENGTH IN INCH - UOM IN
  • MATERIAL 6061.T6 ALUMINUM ALLOY
  • NUMBER OF TAPS 42
  • SIZE 2.437 INCH W X 2.9 INCH H
  • MOUNTING BASE MATERIAL POLYESTER
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Grounding Bars and Rods
Product Number 2042MB
Product Name Neutral/Ground Bar
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Neutral/Ground Bar - 2030MB - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 5.37 inch (136 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Loadcenter Ground Bar Kit - CAN-303 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 3 inch (76.2 mm)
View Details
Ground Rod - 615812 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 144 inch (3658 mm)
View Details