Pentair, Inc. Ground Rod 611360

Description
POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 6 FT 1/2 INCH DIAMETER 5 STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI
Datasheet
Description
POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 6 FT 1/2 INCH DIAMETER 5 STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 611360 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
611360
Ground Rod 611360
POINTED TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 6 FT 1/2 INCH DIAMETER 5 STANDARD PACKAGE MINIMUM TENSILE STRENGTH 80000 PSI
  • POINTED TYPE
  • STEEL MATERIAL
  • 10 MIL COPPER BONDED FINISH
  • 6 FT
  • 1/2 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • MINIMUM TENSILE STRENGTH 80000 PSI
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 611360
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Ground Rod - 613400UPC - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated; Steel
Length 120 inch (3048 mm)
View Details
Neutral/Ground Bar - 1042MB - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 7.51 inch (191 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details