NSI Industries LLC Neutral/Ground Bar 2030MB

Description
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 5.369 INCH LENGTH IN INCH 5.369 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 30 SIZE 2.437 INCH W X 2.9 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet
Description
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 5.369 INCH LENGTH IN INCH 5.369 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 30 SIZE 2.437 INCH W X 2.9 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neutral/Ground Bar - 2030MB - NSI Industries LLC
Huntersville, NC, USA
Neutral/Ground Bar
2030MB
Neutral/Ground Bar 2030MB
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 5.369 INCH LENGTH IN INCH 5.369 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 30 SIZE 2.437 INCH W X 2.9 INCH H MOUNTING BASE MATERIAL POLYESTER
  • APPROVAL UL, CSA
  • ITEM NEUTRAL
  • LENGTH 5.369 INCH
  • LENGTH IN INCH 5.369
  • LENGTH IN INCH - UOM IN
  • MATERIAL 6061.T6 ALUMINUM ALLOY
  • NUMBER OF TAPS 30
  • SIZE 2.437 INCH W X 2.9 INCH H
  • MOUNTING BASE MATERIAL POLYESTER
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Grounding Bars and Rods
Product Number 2030MB
Product Name Neutral/Ground Bar
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Neutral/Ground Bar - 4C-14-818 - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Copper
Length 2.56 inch (65.02 mm)
View Details
Loadcenter Ground Bar Kit - D167-10 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper
Length 5.12 inch (130 mm)
View Details
2 suppliers
Ground Rod - 815880 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Galvanized; Steel
Length 96 inch (2438 mm)
View Details