NSI Industries LLC Standard Tie 18500

Description
SELF-LOCKING HEAD TYPE NYLON 66 MATERIAL BLACK COLOR 17.75 INCH 0.187 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 POUND TENSILE STRENGTH 5 INCH BUNDLE DIAMETER CONSTRUCTIONAL FEATURE WEATHER RESISTANT, UV RESISTANT THICKNESS 0.06 INCH MAXIMUM CABLE SIZE 18 INCH TEMPERATURE RATING -40 TO 85 DEG C HUMIDITY 50 PERCENT APPLICATION AIR HANDLING SPACES, CABLE BUNDLING
Datasheet
Description
SELF-LOCKING HEAD TYPE NYLON 66 MATERIAL BLACK COLOR 17.75 INCH 0.187 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 POUND TENSILE STRENGTH 5 INCH BUNDLE DIAMETER CONSTRUCTIONAL FEATURE WEATHER RESISTANT, UV RESISTANT THICKNESS 0.06 INCH MAXIMUM CABLE SIZE 18 INCH TEMPERATURE RATING -40 TO 85 DEG C HUMIDITY 50 PERCENT APPLICATION AIR HANDLING SPACES, CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 18500 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
18500
Standard Tie 18500
SELF-LOCKING HEAD TYPE NYLON 66 MATERIAL BLACK COLOR 17.75 INCH 0.187 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 POUND TENSILE STRENGTH 5 INCH BUNDLE DIAMETER CONSTRUCTIONAL FEATURE WEATHER RESISTANT, UV RESISTANT THICKNESS 0.06 INCH MAXIMUM CABLE SIZE 18 INCH TEMPERATURE RATING -40 TO 85 DEG C HUMIDITY 50 PERCENT APPLICATION AIR HANDLING SPACES, CABLE BUNDLING
  • SELF-LOCKING HEAD TYPE
  • NYLON 66 MATERIAL
  • BLACK COLOR
  • 17.75 INCH
  • 0.187 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 50 POUND TENSILE STRENGTH
  • 5 INCH BUNDLE DIAMETER
  • CONSTRUCTIONAL FEATURE WEATHER RESISTANT, UV RESISTANT
  • THICKNESS 0.06 INCH
  • MAXIMUM CABLE SIZE 18 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • HUMIDITY 50 PERCENT
  • APPLICATION AIR HANDLING SPACES, CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 18500
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-254 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details