NSI Industries LLC Standard Tie 182500

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 18.87 INCH 0.5 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 5.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 18 INCH THICKNESS 0.086 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 18.87 INCH 0.5 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 5.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 18 INCH THICKNESS 0.086 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 182500 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
182500
Standard Tie 182500
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 18.87 INCH 0.5 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 5.5 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 18 INCH THICKNESS 0.086 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 18.87 INCH
  • 0.5 INCH
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 5.5 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 18 INCH
  • THICKNESS 0.086 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 182500
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-287 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details