NSI Industries LLC Standard Tie 181750

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 18 INCH 0.315 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH 5.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 18 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 18 INCH 0.315 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH 5.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 18 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 181750 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
181750
Standard Tie 181750
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 18 INCH 0.315 INCH UL (CANADA AND US) APPROVAL 50 STANDARD PACKAGE 175 LB TENSILE STRENGTH 5.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 18 INCH THICKNESS 0.09 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 18 INCH
  • 0.315 INCH
  • UL (CANADA AND US) APPROVAL
  • 50 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 5.25 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 18 INCH
  • THICKNESS 0.09 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 181750
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details