NSI Industries LLC Standard Tie 14500X

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 14.1 INCH 0.189 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4.07 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 14.1 INCH 0.189 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4.07 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 14500X - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
14500X
Standard Tie 14500X
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 14.1 INCH 0.189 INCH UL (CANADA AND US) APPROVAL 1000 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4.07 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.052 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 14.1 INCH
  • 0.189 INCH
  • UL (CANADA AND US) APPROVAL
  • 1000 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4.07 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 14 INCH
  • THICKNESS 0.052 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 14500X
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details