NSI Industries LLC Mounting Hole Tie 14500MH

Description
SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 14.5 INCH 0.18 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.053 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING, OUTDOOR MH MODEL
Datasheet
Description
SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 14.5 INCH 0.18 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.053 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING, OUTDOOR MH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 14500MH - NSI Industries LLC
Huntersville, NC, USA
Mounting Hole Tie
14500MH
Mounting Hole Tie 14500MH
SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 14.5 INCH 0.18 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.053 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING, OUTDOOR MH MODEL
  • SELF-LOCKING TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 14.5 INCH
  • 0.18 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 14 INCH
  • THICKNESS 0.053 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING, OUTDOOR
  • MH MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 14500MH
Product Name Mounting Hole Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers