NSI Industries LLC Standard Tie 1450-SB

Description
NYLON MATERIAL NATURAL COLOR 14.173 INCH 0.177 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.976 INCH BUNDLE DIAMETER NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING SB MODEL
Datasheet
Description
NYLON MATERIAL NATURAL COLOR 14.173 INCH 0.177 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.976 INCH BUNDLE DIAMETER NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 1450-SB - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
1450-SB
Standard Tie 1450-SB
NYLON MATERIAL NATURAL COLOR 14.173 INCH 0.177 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.976 INCH BUNDLE DIAMETER NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.042 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING SB MODEL
  • NYLON MATERIAL
  • NATURAL COLOR
  • 14.173 INCH
  • 0.177 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3.976 INCH BUNDLE DIAMETER
  • NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL
  • CABLE SIZE 14 INCH
  • THICKNESS 0.042 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
  • SB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 1450-SB
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details