NSI Industries LLC Standard Tie 141200

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 14.25 INCH 0.3 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4.07 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.076 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 14.25 INCH 0.3 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4.07 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.076 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 141200 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
141200
Standard Tie 141200
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 14.25 INCH 0.3 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4.07 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.076 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 14.25 INCH
  • 0.3 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 4.07 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 14 INCH
  • THICKNESS 0.076 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 141200
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details