NSI Industries LLC Standard Tie 14120

Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 14.25 INCH 0.3 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4.07 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.076 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet
Description
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 14.25 INCH 0.3 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4.07 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.076 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 14120 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
14120
Standard Tie 14120
BENT TAIL, SELF-LOCKING TYPE NYLON MATERIAL NATURAL COLOR 14.25 INCH 0.3 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4.07 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 14 INCH THICKNESS 0.076 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING
  • BENT TAIL, SELF-LOCKING TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 14.25 INCH
  • 0.3 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 4.07 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 14 INCH
  • THICKNESS 0.076 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 14120
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - EN3742-241 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details