NSI Industries LLC Mounting Hole Tie 11500MH

Description
SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 11.75 INCH 0.18 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.053 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING, OUTDOOR MH MODEL
Datasheet
Description
SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 11.75 INCH 0.18 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.053 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING, OUTDOOR MH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 11500MH - NSI Industries LLC
Huntersville, NC, USA
Mounting Hole Tie
11500MH
Mounting Hole Tie 11500MH
SELF-LOCKING TYPE NYLON MATERIAL BLACK COLOR 11.75 INCH 0.18 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.25 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.053 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING, OUTDOOR MH MODEL
  • SELF-LOCKING TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 11.75 INCH
  • 0.18 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3.25 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 11 INCH
  • THICKNESS 0.053 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING, OUTDOOR
  • MH MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 11500MH
Product Name Mounting Hole Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers