NSI Industries LLC Standard Tie 1150-SB

Description
NYLON MATERIAL NATURAL COLOR 11.023 INCH 0.177 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.149 INCH BUNDLE DIAMETER NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.076 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING SB MODEL
Datasheet
Description
NYLON MATERIAL NATURAL COLOR 11.023 INCH 0.177 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.149 INCH BUNDLE DIAMETER NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.076 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 1150-SB - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
1150-SB
Standard Tie 1150-SB
NYLON MATERIAL NATURAL COLOR 11.023 INCH 0.177 INCH UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3.149 INCH BUNDLE DIAMETER NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.076 INCH TEMPERATURE RATING -40 TO 85 DEG C APPLICATION CABLE BUNDLING SB MODEL
  • NYLON MATERIAL
  • NATURAL COLOR
  • 11.023 INCH
  • 0.177 INCH
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3.149 INCH BUNDLE DIAMETER
  • NYLON, STAINLESS STEEL (BARB) CLIP MATERIAL
  • CABLE SIZE 11 INCH
  • THICKNESS 0.076 INCH
  • TEMPERATURE RATING -40 TO 85 DEG C
  • APPLICATION CABLE BUNDLING
  • SB MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 1150-SB
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Markers - 484-CM-SCE-TP-1/4-4H-4-ND - DigiKey
Specs
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
3 suppliers
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details