NSI Industries LLC Standard Tie 1150-P

Description
SELF-EXTINGUISHING TYPE NYLON MATERIAL BURGUNDY COLOR 7.5 INCH 0.18 INCH UL, CSA APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.052 INCH TEMPERATURE RATING 85 DEG C APPLICATION CABLE BUNDLING P MODEL
Datasheet
Description
SELF-EXTINGUISHING TYPE NYLON MATERIAL BURGUNDY COLOR 7.5 INCH 0.18 INCH UL, CSA APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.052 INCH TEMPERATURE RATING 85 DEG C APPLICATION CABLE BUNDLING P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 1150-P - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
1150-P
Standard Tie 1150-P
SELF-EXTINGUISHING TYPE NYLON MATERIAL BURGUNDY COLOR 7.5 INCH 0.18 INCH UL, CSA APPROVAL 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL CABLE SIZE 11 INCH THICKNESS 0.052 INCH TEMPERATURE RATING 85 DEG C APPLICATION CABLE BUNDLING P MODEL
  • SELF-EXTINGUISHING TYPE
  • NYLON MATERIAL
  • BURGUNDY COLOR
  • 7.5 INCH
  • 0.18 INCH
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • CABLE SIZE 11 INCH
  • THICKNESS 0.052 INCH
  • TEMPERATURE RATING 85 DEG C
  • APPLICATION CABLE BUNDLING
  • P MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 1150-P
Product Name Standard Tie
Color Burgundy
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details