NSI Industries LLC Standard Tie 1150-20

Description
ONE PIECE, BENT TAIL, SELF LOCKING TYPE NYLON MATERIAL BLUE COLOR 11.1 INCH 11.1 LENGTH IN INCH 0.187 INCH UL APPROVAL 2000 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL ENVIRONMENTAL CONDITIONS ABRASION RESISTANT, CHEMICAL RESISTANT, OIL RESISTANT LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE, BENT TAIL, SELF LOCKING TYPE NYLON MATERIAL BLUE COLOR 11.1 INCH 11.1 LENGTH IN INCH 0.187 INCH UL APPROVAL 2000 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL ENVIRONMENTAL CONDITIONS ABRASION RESISTANT, CHEMICAL RESISTANT, OIL RESISTANT LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 1150-20 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
1150-20
Standard Tie 1150-20
ONE PIECE, BENT TAIL, SELF LOCKING TYPE NYLON MATERIAL BLUE COLOR 11.1 INCH 11.1 LENGTH IN INCH 0.187 INCH UL APPROVAL 2000 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL ENVIRONMENTAL CONDITIONS ABRASION RESISTANT, CHEMICAL RESISTANT, OIL RESISTANT LENGTH IN INCH - UOM IN
  • ONE PIECE, BENT TAIL, SELF LOCKING TYPE
  • NYLON MATERIAL
  • BLUE COLOR
  • 11.1 INCH
  • 11.1 LENGTH IN INCH
  • 0.187 INCH
  • UL APPROVAL
  • 2000 PER CARTON STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • ENVIRONMENTAL CONDITIONS ABRASION RESISTANT, CHEMICAL RESISTANT, OIL RESISTANT
  • LENGTH IN INCH - UOM IN
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 1150-20
Product Name Standard Tie
Color BLUE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-203 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details