NSI Industries LLC Standard Tie 1150-16

Description
ONE PIECE, BENT TAIL, SELF LOCKING TYPE NYLON MATERIAL ORANGE COLOR 11.1 INCH 11.1 LENGTH IN INCH 0.187 INCH UL APPROVAL 2000 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL ENVIRONMENTAL CONDITIONS ABRASION RESISTANT, CHEMICAL RESISTANT, OIL RESISTANT LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE, BENT TAIL, SELF LOCKING TYPE NYLON MATERIAL ORANGE COLOR 11.1 INCH 11.1 LENGTH IN INCH 0.187 INCH UL APPROVAL 2000 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL ENVIRONMENTAL CONDITIONS ABRASION RESISTANT, CHEMICAL RESISTANT, OIL RESISTANT LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 1150-16 - NSI Industries LLC
Huntersville, NC, USA
Standard Tie
1150-16
Standard Tie 1150-16
ONE PIECE, BENT TAIL, SELF LOCKING TYPE NYLON MATERIAL ORANGE COLOR 11.1 INCH 11.1 LENGTH IN INCH 0.187 INCH UL APPROVAL 2000 PER CARTON STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL ENVIRONMENTAL CONDITIONS ABRASION RESISTANT, CHEMICAL RESISTANT, OIL RESISTANT LENGTH IN INCH - UOM IN
  • ONE PIECE, BENT TAIL, SELF LOCKING TYPE
  • NYLON MATERIAL
  • ORANGE COLOR
  • 11.1 INCH
  • 11.1 LENGTH IN INCH
  • 0.187 INCH
  • UL APPROVAL
  • 2000 PER CARTON STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • ENVIRONMENTAL CONDITIONS ABRASION RESISTANT, CHEMICAL RESISTANT, OIL RESISTANT
  • LENGTH IN INCH - UOM IN
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable Ties
Product Number 1150-16
Product Name Standard Tie
Color ORANGE
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers