NSI Industries LLC Neutral/Ground Bar 1042MB

Description
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 7.513 INCH LENGTH IN INCH 7.513 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 42 SIZE 2.25 INCH W X 2.75 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet
Description
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 7.513 INCH LENGTH IN INCH 7.513 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 42 SIZE 2.25 INCH W X 2.75 INCH H MOUNTING BASE MATERIAL POLYESTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neutral/Ground Bar - 1042MB - NSI Industries LLC
Huntersville, NC, USA
Neutral/Ground Bar
1042MB
Neutral/Ground Bar 1042MB
APPROVAL UL, CSA ITEM NEUTRAL LENGTH 7.513 INCH LENGTH IN INCH 7.513 LENGTH IN INCH - UOM IN MATERIAL 6061.T6 ALUMINUM ALLOY NUMBER OF TAPS 42 SIZE 2.25 INCH W X 2.75 INCH H MOUNTING BASE MATERIAL POLYESTER
  • APPROVAL UL, CSA
  • ITEM NEUTRAL
  • LENGTH 7.513 INCH
  • LENGTH IN INCH 7.513
  • LENGTH IN INCH - UOM IN
  • MATERIAL 6061.T6 ALUMINUM ALLOY
  • NUMBER OF TAPS 42
  • SIZE 2.25 INCH W X 2.75 INCH H
  • MOUNTING BASE MATERIAL POLYESTER
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Grounding Bars and Rods
Product Number 1042MB
Product Name Neutral/Ground Bar
Device Type Grounding Bar
Unlock Full Specs
to access all available technical data

Similar Products

Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Ground Rod - 685880S - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Stainless Steel
Length 96 inch (2438 mm)
View Details
Neutral/Ground Bar - 1018B - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Material Aluminum Alloy
Length 3.13 inch (79.55 mm)
View Details