Pentair, Inc. Ground Rod 685880S

Description
" SECTIONAL TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 8 FT UL APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE MINIMUM TENSILE STRENGTH 70000 PSI THREAD SIZE 5/8 INCH THREAD TYPE UNC "
Datasheet
Description
" SECTIONAL TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 8 FT UL APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE MINIMUM TENSILE STRENGTH 70000 PSI THREAD SIZE 5/8 INCH THREAD TYPE UNC "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - 685880S - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Ground Rod
685880S
Ground Rod 685880S
" SECTIONAL TYPE 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL 8 FT UL APPROVAL 5/8 INCH DIAMETER 1 STANDARD PACKAGE MINIMUM TENSILE STRENGTH 70000 PSI THREAD SIZE 5/8 INCH THREAD TYPE UNC "

"

  • SECTIONAL TYPE
  • 302 STAINLESS STEEL, 304 STAINLESS STEEL MATERIAL
  • 8 FT
  • UL APPROVAL
  • 5/8 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • MINIMUM TENSILE STRENGTH 70000 PSI
  • THREAD SIZE 5/8 INCH
  • THREAD TYPE UNC

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Grounding Bars and Rods
Product Number 685880S
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Neutral/Ground Bar - CB-23 - NSI Industries LLC
NSI Industries LLC
Specs
Device Type Grounding Bar
Length 7 inch (178 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Ground Rod - 6138629 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated
Length 72 inch (1829 mm)
View Details
Loadcenter Ground Bar Kit - NBAE-0409-2 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper; Copper, Aluminum
Length 4.6 inch (117 mm)
View Details
2 suppliers