NResearch Inert Piping Manifold FITM216

Description
NResearch piping manifolds are made of Teflon and offer the purity and corrosion resistance required of demanding chemistry applications. Used with NResearch unique inert three piece fitting sets, connectors, valves and tubing totally inert fluidic systems void of dead volume can quickly and easily be designed and built.
Datasheet
Description
NResearch piping manifolds are made of Teflon and offer the purity and corrosion resistance required of demanding chemistry applications. Used with NResearch unique inert three piece fitting sets, connectors, valves and tubing totally inert fluidic systems void of dead volume can quickly and easily be designed and built.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inert Piping Manifold - FITM216 - NResearch
West Caldwell, NJ, United States
Inert Piping Manifold
FITM216
Inert Piping Manifold FITM216
NResearch piping manifolds are made of Teflon and offer the purity and corrosion resistance required of demanding chemistry applications. Used with NResearch unique inert three piece fitting sets, connectors, valves and tubing totally inert fluidic systems void of dead volume can quickly and easily be designed and built.

NResearch piping manifolds are made of Teflon and offer the purity and corrosion resistance required of demanding chemistry applications. Used with NResearch unique inert three piece fitting sets, connectors, valves and tubing totally inert fluidic systems void of dead volume can quickly and easily be designed and built.

Supplier's Site Datasheet

Technical Specifications

  NResearch
Product Category Manifolds and Manifold Systems
Product Number FITM216
Product Name Inert Piping Manifold
Application General Purpose
Supply 9
Outlet 1
Unlock Full Specs
to access all available technical data

Similar Products

Windows-Based Computerized Gas Mixing - Series 4000 - Environics, Inc.
Specs
Application Gas; Medical / Pharmaceutical (optional feature)
Valve Power 115VAC; 230VAC
Network Ethernet (optional feature); USB (optional feature)
View Details
Connection block - CPX-AB-2-M12-RK-IB - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PA-reinforced
Temperature Range 23 to 122 F (-5 to 50 C)
View Details
Ionizing Can Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 5.2"
Type NPT
View Details