Environics, Inc. Windows-Based Computerized Gas Mixing Series 4000

Description
The Environics® Series 4000 is a multi-component gas mixing system that automatically mixes up to three individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4000 can produce gas concentrations from percent to ppb levels for single or multi-point calibration.
Request a Quote
Description
The Environics® Series 4000 is a multi-component gas mixing system that automatically mixes up to three individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4000 can produce gas concentrations from percent to ppb levels for single or multi-point calibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Environics® Series 4000 is a multi-component gas mixing system that automatically blends up to seven gases with a balance gas for calibration, atmosphere creation, and research. It features a single chassis supporting up to eight NIST-traceable mass flow controllers with 11-point calibration tables. Operation is controlled via a Windows interface over USB or RS232, with concentration, flow, and programmable modes. Accuracy is ±1.0% setpoint for concentration and flow; repeatability is ±0.05% setpoint. Operating range is 32°F to 104°F (0°C to 40°C). The portable unit measures 17″ × 7″ × 15″ (43.18 × 17.78 × 38.1 cm) and weighs 18 lbs with two mass flow controllers, up to 35 lbs with eight. Inlet pressure ranges from 10 to 75 psig; outlet and inlet fittings are 1/4" Swagelok™. Wetted surfaces are electropolished 316 stainless steel with Viton® seals. Power input is 100 to 250 VAC, 50/60 Hz.

Datasheet Summary
Powered by GS/AI

The Environics® Series 4000 is a multi-component gas mixing system that automatically blends up to seven gases with a balance gas for calibration, atmosphere creation, and research. It features a single chassis supporting up to eight NIST-traceable mass flow controllers with 11-point calibration tables. Operation is controlled via a Windows interface over USB or RS232, with concentration, flow, and programmable modes. Accuracy is ±1.0% setpoint for concentration and flow; repeatability is ±0.05% setpoint. Operating range is 32°F to 104°F (0°C to 40°C). The portable unit measures 17″ × 7″ × 15″ (43.18 × 17.78 × 38.1 cm) and weighs 18 lbs with two mass flow controllers, up to 35 lbs with eight. Inlet pressure ranges from 10 to 75 psig; outlet and inlet fittings are 1/4" Swagelok™. Wetted surfaces are electropolished 316 stainless steel with Viton® seals. Power input is 100 to 250 VAC, 50/60 Hz.

Suppliers

Company
Product
Description
Supplier Links
Windows-Based Computerized Gas Mixing - Series 4000 - Environics, Inc.
Tolland, CT, United States
Windows-Based Computerized Gas Mixing
Series 4000
Windows-Based Computerized Gas Mixing Series 4000
The Environics® Series 4000 is a multi-component gas mixing system that automatically mixes up to three individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4000 can produce gas concentrations from percent to ppb levels for single or multi-point calibration.

The Environics® Series 4000 is a multi-component gas mixing system that automatically mixes up to three individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4000 can produce gas concentrations from percent to ppb levels for single or multi-point calibration.

Supplier's Site Datasheet
Multi-Component Gas Mixing System - Series 4000 - Environics, Inc.
Tolland, CT, United States
Multi-Component Gas Mixing System
Series 4000
Multi-Component Gas Mixing System Series 4000
A low cost, multi-component gas mixing system with an advanced Windows user interface, the Series 4000 now has the expanded capability of mixing up to seven individual gases in a balance gas. The standard unit also comes with USB. The Environics® Series 4000 is a multi-component gas mixing system that now automatically mixes up to seven individual gases in a balance gas. The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4000 can produce gas concentrations from percent to ppb levels for single or multi-point calibration. The system consists of two components: the Series 4000 instrument and the user's personal computer. The user interface is a Microsoft® Windows application that communicates with the Environics system via a USB (standard) or RS232 serial interface. Bluetooth enabled devices running Windows software can also control the unit remotely (optional). Additional options include the ability to remote start, remote stop, and canister filling stop all via a dry contact closure. Optional alarms available and can include visual alarms upon low input cylinder pressure. Units can now be ordered or retrofit to run on a 24V power source so you can use your unit anywhere. The Series 4000 consists of a single chassis now supporting up to eight mass flow controllers. The mass flow controllers are factory calibrated using a primary flow standard traceable to the United States National Institute of Standards and Technology (NIST). Each flow controller utilizes an 11 point calibration table with linear interpolation, to increase accuracy and reduce flow controller nonlinearity. All units are built to your specific needs and can include additional features such as cleaning for oxygen service, Silconert/Sulfinert coating, speciality seals (Kalrex, metal). Custom systems can also be built to handle explosive gases. Humidification Option The humidification option allows specific Relative Humidity (RH) levels to be added to the output gas of the system. RH levels between 0 - 95% can be achieved. The humidifier is factory calibrated for a specific RH level to an accuracy of 5% (assuming a constant flow rate and gas temperature), and is NIST traceable. The humidification option is rear panel mounted and consists of a humidifier and a 250mL gravity feed D.I. water reservoir. The humidifier is made from a water vapor permeable tube made of Nafion (a Teflon derivative). The humidification option incorporates a continuous purge path to prevent moisture build-up and condensation.

A low cost, multi-component gas mixing system with an advanced Windows user interface, the Series 4000 now has the expanded capability of mixing up to seven individual gases in a balance gas. The standard unit also comes with USB.

The Environics® Series 4000 is a multi-component gas mixing system that now automatically mixes up to seven individual gases in a balance gas.

The gas mixes can be used in generating precise gas calibration standards, creating gaseous atmospheres or producing gas mixes for analytical research or production purposes. The Series 4000 can produce gas concentrations from percent to ppb levels for single or multi-point calibration.

The system consists of two components: the Series 4000 instrument and the user's personal computer. The user interface is a Microsoft® Windows application that communicates with the Environics system via a USB (standard) or RS232 serial interface. Bluetooth enabled devices running Windows software can also control the unit remotely (optional).

Additional options include the ability to remote start, remote stop, and canister filling stop all via a dry contact closure. Optional alarms available and can include visual alarms upon low input cylinder pressure.

Units can now be ordered or retrofit to run on a 24V power source so you can use your unit anywhere.

The Series 4000 consists of a single chassis now supporting up to eight mass flow controllers. The mass flow controllers are factory calibrated using a primary flow standard traceable to the United States National Institute of Standards and Technology (NIST). Each flow controller utilizes an 11 point calibration table with linear interpolation, to increase accuracy and reduce flow controller nonlinearity.

All units are built to your specific needs and can include additional features such as cleaning for oxygen service, Silconert/Sulfinert coating, speciality seals (Kalrex, metal). Custom systems can also be built to handle explosive gases.

Humidification Option

The humidification option allows specific Relative Humidity (RH) levels to be added to the output gas of the system. RH levels between 0 - 95% can be achieved. The humidifier is factory calibrated for a specific RH level to an accuracy of 5% (assuming a constant flow rate and gas temperature), and is NIST traceable.

The humidification option is rear panel mounted and consists of a humidifier and a 250mL gravity feed D.I. water reservoir. The humidifier is made from a water vapor permeable tube made of Nafion (a Teflon derivative). The humidification option incorporates a continuous purge path to prevent moisture build-up and condensation.

Supplier's Site Datasheet

Technical Specifications

  Environics, Inc. Environics, Inc.
Product Category Manifolds and Manifold Systems Manifolds and Manifold Systems
Product Number Series 4000 Series 4000
Product Name Windows-Based Computerized Gas Mixing Multi-Component Gas Mixing System
Application Gas; Medical / Pharmaceutical (optional feature) Gas
Valve Power 115VAC; 230VAC 24VDC (optional feature); 100 to 250 VAC
Network Ethernet (optional feature); USB (optional feature)
Dimensions & Weight 23 lbs.
Type Swagelok Swagelok
Unlock Full Specs
to access all available technical data

Similar Products

Computerized Gas Mixing and Gas Dilution System - Series 4020 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Ultra High Purity Multi-Component Gas Mixing System - Series 4000UHP - Environics, Inc.
Specs
Application Gas
Valve Power 100 to 250 VAC, 50/60 Hz
Valve Actuation Solenoid
View Details
Gas Blending/Delivery System - Series 3000 - Environics, Inc.
Specs
Application Gas; Food; Medical / Pharmaceutical (optional feature); Shield Gas Mixing
Valve Actuation Solenoid
Network Ethernet
View Details
Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details