NResearch Inline 4 x 2-Way Valve-Closed 161T080

Description
NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these valves are usually Normally Closed NResearch Inc. does offer some Normally open versions.
Datasheet
Description
NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these valves are usually Normally Closed NResearch Inc. does offer some Normally open versions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline 4 x 2-Way Valve-Closed - 161T080 - NResearch
West Caldwell, NJ, United States
Inline 4 x 2-Way Valve-Closed
161T080
Inline 4 x 2-Way Valve-Closed 161T080
NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these valves are usually Normally Closed NResearch Inc. does offer some Normally open versions.

NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a "Quick Flush Manifolds". While these valves are usually Normally Closed NResearch Inc. does offer some Normally open versions.

Supplier's Site Datasheet

Technical Specifications

  NResearch
Product Category Manifolds and Manifold Systems
Product Number 161T080
Product Name Inline 4 x 2-Way Valve-Closed
Application General Purpose
Valve Power 6VDC
Valve Actuation Solenoid
Outlet 4
Unlock Full Specs
to access all available technical data

Similar Products

Computerized Gas Mixing and Gas Dilution System - Series 4020 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Connection block - CPE10-3/2-PRS-1/4-7-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details
Ionizing Can Rinser -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Sanitary; Food; Medical / Pharmaceutical
Dimensions & Weight 3" x 31" x 5.2"
Type NPT
View Details
Ultra High Purity 316L Var Stainless Steel Compressed Gas Changeover Manifold Panel System For Integrated Gas Supply System - JW-200 - Shenzhen Jewellok Technology Co., Ltd.
Specs
Application Gas
Body Material Stainless
Temperature Range -40 to 165 F (-40 to 74 C)
View Details