JADAK Technologies, Inc. RFID Antennas PLT-RFID-ANT-EL6E-NA

Description
RFID Antenna 915MHz ~ 928MHz
Request a Quote Datasheet
Description
RFID Antenna 915MHz ~ 928MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 1523-1513-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
1523-1513-ND
RFID Antennas 1523-1513-ND
RFID Antenna 915MHz ~ 928MHz

RFID Antenna 915MHz ~ 928MHz

Buy Now Datasheet
RFID Antennas - PLT-RFID-ANT-EL6E-NA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antenna 915MHz ~ 928MHz

RFID Antenna 915MHz ~ 928MHz

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1523-1513-ND PLT-RFID-ANT-EL6E-NA
Product Name RFID Antennas RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details